OSRAM SYLVANIA, Inc. Miniature Incandescent Lamp 1864/37413

Description
1.19 INCH OVERALL LENGTH AUTOMOTIVE APPLICATION 1000 STANDARD PACKAGE MINIATURE BAYONET BASE TYPE T3.25 SHAPE DESIGNATION 37.7 LUMEN INTENSITY C2F FILAMENT TYPE 0.17 AMPERE DESIGN CURRENT 1 28 V DESIGN VOLTAGE 1 1500 LIFE 1 IN HOUR
Datasheet
Description
1.19 INCH OVERALL LENGTH AUTOMOTIVE APPLICATION 1000 STANDARD PACKAGE MINIATURE BAYONET BASE TYPE T3.25 SHAPE DESIGNATION 37.7 LUMEN INTENSITY C2F FILAMENT TYPE 0.17 AMPERE DESIGN CURRENT 1 28 V DESIGN VOLTAGE 1 1500 LIFE 1 IN HOUR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1864/37413 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Miniature Incandescent Lamp
1864/37413
Miniature Incandescent Lamp 1864/37413
1.19 INCH OVERALL LENGTH AUTOMOTIVE APPLICATION 1000 STANDARD PACKAGE MINIATURE BAYONET BASE TYPE T3.25 SHAPE DESIGNATION 37.7 LUMEN INTENSITY C2F FILAMENT TYPE 0.17 AMPERE DESIGN CURRENT 1 28 V DESIGN VOLTAGE 1 1500 LIFE 1 IN HOUR
  • 1.19 INCH OVERALL LENGTH
  • AUTOMOTIVE APPLICATION
  • 1000 STANDARD PACKAGE
  • MINIATURE BAYONET BASE TYPE
  • T3.25 SHAPE DESIGNATION
  • 37.7 LUMEN INTENSITY
  • C2F FILAMENT TYPE
  • 0.17 AMPERE DESIGN CURRENT 1
  • 28 V DESIGN VOLTAGE 1
  • 1500 LIFE 1 IN HOUR
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Incandescent Lamps
Product Number 1864/37413
Product Name Miniature Incandescent Lamp
Filament Type C2F
Unlock Full Specs
to access all available technical data