Dimensions. T-2 Lenses. Diameter: 0.63". Height: 0.38". T-2 Socket. Front of Panel to End of Terminals: 0.91". Mounting Hole: 11⁄16" dia. T-21⁄2 or T-31⁄4 Lenses. Diameter: 0.63". Height: 0.38". T-21⁄2 or T-31⁄4 Socket. Front Panel to End of Terminals: 1.68". Mounting Hole: 11⁄16" dia.
LAMP, INCANDESCENT, MINI BAYONET/BA9S, 28V; Supply Voltage:28V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:-; Average Bulb Life:1000h; Product Range:-; Current Rating:70mA; Length:30.2mm; Light Source:Incandescent RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | 70216189 | 96F6595 |
| Product Name | Lamp; Mini Bayonet; 28 V; 0.07 A; 1000;1.19 in. (Max.) L | Lamp, Incandescent, Mini Bayonet/ba9S, 28V; Supply Voltage Osram Sylvania |
| Base Type | Mini Bayonet (BA9S) |