OSRAM SYLVANIA, Inc. Miniature Incandescent Lamp 1822/37367

Description
0.94 INCH OVERALL LENGTH INDICATOR APPLICATION 1000 STANDARD PACKAGE MINIATURE BAYONET BASE TYPE T3.25 SHAPE DESIGNATION 2.1 CP INTENSITY C2F FILAMENT TYPE 0.1 AMPERE DESIGN CURRENT 1 36 V DESIGN VOLTAGE 1 1000 LIFE 1 IN HOUR
Datasheet
Description
0.94 INCH OVERALL LENGTH INDICATOR APPLICATION 1000 STANDARD PACKAGE MINIATURE BAYONET BASE TYPE T3.25 SHAPE DESIGNATION 2.1 CP INTENSITY C2F FILAMENT TYPE 0.1 AMPERE DESIGN CURRENT 1 36 V DESIGN VOLTAGE 1 1000 LIFE 1 IN HOUR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1822/37367 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Miniature Incandescent Lamp
1822/37367
Miniature Incandescent Lamp 1822/37367
0.94 INCH OVERALL LENGTH INDICATOR APPLICATION 1000 STANDARD PACKAGE MINIATURE BAYONET BASE TYPE T3.25 SHAPE DESIGNATION 2.1 CP INTENSITY C2F FILAMENT TYPE 0.1 AMPERE DESIGN CURRENT 1 36 V DESIGN VOLTAGE 1 1000 LIFE 1 IN HOUR
  • 0.94 INCH OVERALL LENGTH
  • INDICATOR APPLICATION
  • 1000 STANDARD PACKAGE
  • MINIATURE BAYONET BASE TYPE
  • T3.25 SHAPE DESIGNATION
  • 2.1 CP INTENSITY
  • C2F FILAMENT TYPE
  • 0.1 AMPERE DESIGN CURRENT 1
  • 36 V DESIGN VOLTAGE 1
  • 1000 LIFE 1 IN HOUR
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Incandescent Lamps
Product Number 1822/37367
Product Name Miniature Incandescent Lamp
Filament Type C2F
Unlock Full Specs
to access all available technical data