OSRAM SYLVANIA, Inc. Miniature Incandescent Lamp 1820/37355

Description
0.94 INCH OVERALL LENGTH AUTOMOTIVE INSTRUMENT, INDICATOR APPLICATION 1000 STANDARD PACKAGE MINIATURE BAYONET BASE TYPE T3.25 SHAPE DESIGNATION 1.6 CP INTENSITY C2F FILAMENT TYPE 0.1 AMPERE DESIGN CURRENT 1 28 V DESIGN VOLTAGE 1 1000 LIFE 1 IN HOUR
Datasheet
Description
0.94 INCH OVERALL LENGTH AUTOMOTIVE INSTRUMENT, INDICATOR APPLICATION 1000 STANDARD PACKAGE MINIATURE BAYONET BASE TYPE T3.25 SHAPE DESIGNATION 1.6 CP INTENSITY C2F FILAMENT TYPE 0.1 AMPERE DESIGN CURRENT 1 28 V DESIGN VOLTAGE 1 1000 LIFE 1 IN HOUR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1820/37355 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Miniature Incandescent Lamp
1820/37355
Miniature Incandescent Lamp 1820/37355
0.94 INCH OVERALL LENGTH AUTOMOTIVE INSTRUMENT, INDICATOR APPLICATION 1000 STANDARD PACKAGE MINIATURE BAYONET BASE TYPE T3.25 SHAPE DESIGNATION 1.6 CP INTENSITY C2F FILAMENT TYPE 0.1 AMPERE DESIGN CURRENT 1 28 V DESIGN VOLTAGE 1 1000 LIFE 1 IN HOUR
  • 0.94 INCH OVERALL LENGTH
  • AUTOMOTIVE INSTRUMENT, INDICATOR APPLICATION
  • 1000 STANDARD PACKAGE
  • MINIATURE BAYONET BASE TYPE
  • T3.25 SHAPE DESIGNATION
  • 1.6 CP INTENSITY
  • C2F FILAMENT TYPE
  • 0.1 AMPERE DESIGN CURRENT 1
  • 28 V DESIGN VOLTAGE 1
  • 1000 LIFE 1 IN HOUR
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Incandescent Lamps
Product Number 1820/37355
Product Name Miniature Incandescent Lamp
Filament Type C2F
Unlock Full Specs
to access all available technical data