OSRAM SYLVANIA, Inc. Miniature Incandescent Lamp 1815/37329

Description
1.19 INCH OVERALL LENGTH INDICATOR APPLICATION 1000 STANDARD PACKAGE MINIATURE BAYONET BASE TYPE T3.25 SHAPE DESIGNATION 1.4 CP INTENSITY C2V FILAMENT TYPE 0.2 AMPERE DESIGN CURRENT 1 14 V DESIGN VOLTAGE 1 3000 LIFE 1 IN HOUR
Datasheet
Description
1.19 INCH OVERALL LENGTH INDICATOR APPLICATION 1000 STANDARD PACKAGE MINIATURE BAYONET BASE TYPE T3.25 SHAPE DESIGNATION 1.4 CP INTENSITY C2V FILAMENT TYPE 0.2 AMPERE DESIGN CURRENT 1 14 V DESIGN VOLTAGE 1 3000 LIFE 1 IN HOUR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1815/37329 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Miniature Incandescent Lamp
1815/37329
Miniature Incandescent Lamp 1815/37329
1.19 INCH OVERALL LENGTH INDICATOR APPLICATION 1000 STANDARD PACKAGE MINIATURE BAYONET BASE TYPE T3.25 SHAPE DESIGNATION 1.4 CP INTENSITY C2V FILAMENT TYPE 0.2 AMPERE DESIGN CURRENT 1 14 V DESIGN VOLTAGE 1 3000 LIFE 1 IN HOUR
  • 1.19 INCH OVERALL LENGTH
  • INDICATOR APPLICATION
  • 1000 STANDARD PACKAGE
  • MINIATURE BAYONET BASE TYPE
  • T3.25 SHAPE DESIGNATION
  • 1.4 CP INTENSITY
  • C2V FILAMENT TYPE
  • 0.2 AMPERE DESIGN CURRENT 1
  • 14 V DESIGN VOLTAGE 1
  • 3000 LIFE 1 IN HOUR
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Incandescent Lamps
Product Number 1815/37329
Product Name Miniature Incandescent Lamp
Filament Type C-2V
Unlock Full Specs
to access all available technical data