CLEAR COLOR
2.25 INCH OVERALL LENGTH
GENERAL PURPOSE APPLICATION
120 V VOLTAGE RATING
12 STANDARD PACKAGE
15 W WATTAGE
TUBULAR STYLE
DOUBLE CONTACT BAYONET BASE TYPE
1000 LIFE IN HOUR
T7 SHAPE DESIGNATION
110 LUMEN INTENSITY
C7A FILAMENT TYPE
COLOR RENDERING INDEX 100
COLOR TEMPERATURE 2850 K
BASE MATERIAL ALUMINUM
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
CLEAR COLOR
2.25 INCH OVERALL LENGTH
GENERAL PURPOSE APPLICATION
120 V VOLTAGE RATING
12 STANDARD PACKAGE
15 W WATTAGE
TUBULAR STYLE
DOUBLE CONTACT BAYONET BASE TYPE
1000 LIFE IN HOUR
T7 SHAPE DESIGNATION
110 LUMEN INTENSITY
C7A FILAMENT TYPE
COLOR RENDERING INDEX 100
COLOR TEMPERATURE 2850 K
BASE MATERIAL ALUMINUM
CLEAR COLOR
2.25 INCH OVERALL LENGTH
GENERAL PURPOSE APPLICATION
120 V VOLTAGE RATING
12 STANDARD PACKAGE
15 W WATTAGE
TUBULAR STYLE
DOUBLE CONTACT BAYONET BASE TYPE
1000 LIFE IN HOUR
T7 SHAPE DESIGNATION
110 LUMEN INTENSITY
C7A FILAMENT TYPE
COLOR RENDERING INDEX 100
COLOR TEMPERATURE 2850 K
BASE MATERIAL ALUMINUM