INSIDE FROST COLOR
3.5 INCH OVERALL LENGTH
GENERAL PURPOSE, UTILITY LIGHT APPLICATION
120 V VOLTAGE RATING
24 STANDARD PACKAGE
15 W WATTAGE
MEDIUM BASE TYPE
2500 LIFE IN HOUR
A15 SHAPE DESIGNATION
100 LUMEN INTENSITY
C9 FILAMENT TYPE
COLOR RENDERING INDEX 100
COLOR TEMPERATURE 2850 K
BASE MATERIAL ALUMINUM
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
INSIDE FROST COLOR
3.5 INCH OVERALL LENGTH
GENERAL PURPOSE, UTILITY LIGHT APPLICATION
120 V VOLTAGE RATING
24 STANDARD PACKAGE
15 W WATTAGE
MEDIUM BASE TYPE
2500 LIFE IN HOUR
A15 SHAPE DESIGNATION
100 LUMEN INTENSITY
C9 FILAMENT TYPE
COLOR RENDERING INDEX 100
COLOR TEMPERATURE 2850 K
BASE MATERIAL ALUMINUM
INSIDE FROST COLOR
3.5 INCH OVERALL LENGTH
GENERAL PURPOSE, UTILITY LIGHT APPLICATION
120 V VOLTAGE RATING
24 STANDARD PACKAGE
15 W WATTAGE
MEDIUM BASE TYPE
2500 LIFE IN HOUR
A15 SHAPE DESIGNATION
100 LUMEN INTENSITY
C9 FILAMENT TYPE
COLOR RENDERING INDEX 100
COLOR TEMPERATURE 2850 K
BASE MATERIAL ALUMINUM