LAMP, INCANDESCENT, TELEPHONE SLIDE, 12V; Supply Voltage:12V; Lamp Base Type:Telephone Slide; Bulb Size:T-2; MSCP:-; Average Bulb Life:12000h; Product Range:-; Current Rating:170mA; Length:28.2mm; Light Source:Incandescent RoHS Compliant: Yes
T-2 Slide Base 5 Miniature Lamps, 1.11 in. (Max.) L
Dimensions. T-2 Lenses. Diameter: 0.63". Height: 0.38". T-2 Socket. Front of Panel to End of Terminals: 0.91". Mounting Hole: 11⁄16" dia. T-21⁄2 or T-31⁄4 Lenses. Diameter: 0.63". Height: 0.38". T-21⁄2 or T-31⁄4 Socket. Front Panel to End of Terminals: 1.68". Mounting Hole: 11⁄16" dia.
T-2 slide base 5 miniature lamps.
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | 96F6573 | 70216195 |
| Product Name | Lamp, Incandescent, Telephone Slide, 12V; Supply Voltage Osram Sylvania | Lamp, Miniature; Slide Base 5; T-2; 12 V; 0.17 A; Incandescent Slide; 12000 hr |
| Rated Average Life | 12000 hours | 12000 hours |