OSRAM SYLVANIA, Inc. Miniature Incandescent Lamp 12PSB/32983

Description
1.11 INCH OVERALL LENGTH PILOT APPLICATION 1000 STANDARD PACKAGE SLIDE NUMBER 5 BASE TYPE T2 SHAPE DESIGNATION 0.35 CP INTENSITY C2F FILAMENT TYPE 0.17 AMPERE DESIGN CURRENT 1 12 V DESIGN VOLTAGE 1 12000 LIFE 1 IN HOUR
Datasheet
Description
1.11 INCH OVERALL LENGTH PILOT APPLICATION 1000 STANDARD PACKAGE SLIDE NUMBER 5 BASE TYPE T2 SHAPE DESIGNATION 0.35 CP INTENSITY C2F FILAMENT TYPE 0.17 AMPERE DESIGN CURRENT 1 12 V DESIGN VOLTAGE 1 12000 LIFE 1 IN HOUR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 12PSB/32983 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Miniature Incandescent Lamp
12PSB/32983
Miniature Incandescent Lamp 12PSB/32983
1.11 INCH OVERALL LENGTH PILOT APPLICATION 1000 STANDARD PACKAGE SLIDE NUMBER 5 BASE TYPE T2 SHAPE DESIGNATION 0.35 CP INTENSITY C2F FILAMENT TYPE 0.17 AMPERE DESIGN CURRENT 1 12 V DESIGN VOLTAGE 1 12000 LIFE 1 IN HOUR
  • 1.11 INCH OVERALL LENGTH
  • PILOT APPLICATION
  • 1000 STANDARD PACKAGE
  • SLIDE NUMBER 5 BASE TYPE
  • T2 SHAPE DESIGNATION
  • 0.35 CP INTENSITY
  • C2F FILAMENT TYPE
  • 0.17 AMPERE DESIGN CURRENT 1
  • 12 V DESIGN VOLTAGE 1
  • 12000 LIFE 1 IN HOUR
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Incandescent Lamps
Product Number 12PSB/32983
Product Name Miniature Incandescent Lamp
Filament Type C2F
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 221826337 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
THHC Lighting
Specs
Base Type Wedge
Lamp Power 5 watts
Rated Average Life 7000 hours
View Details
Incandescent Lamps - PS40 - 500PS40 - 21687 - Kennedy Webster Electric Co.
Specs
Lamp Power 500 watts
Maximum Overall Length 9.75 inch (248 mm)
Light Center Length 7 inch (178 mm)
View Details
Standard Incandescent Lamp - 25B10C/BL/2PK-120V/13452 - OSRAM SYLVANIA, Inc.
Specs
Base Type Candelabra
Filament Type C-7A
Lamp Power 25 watts
View Details