OSRAM SYLVANIA, Inc. Standard Incandescent Lamp 125BR40HEAT24PK-120V/15451

Description
REFLECTOR TYPE CLEAR COLOR 6.5 INCH OVERALL LENGTH 120 V VOLTAGE RATING 24 STANDARD PACKAGE 125 W WATTAGE MEDIUM BASE TYPE 4000 LIFE IN HOUR BR40 SHAPE DESIGNATION C9 FILAMENT TYPE BASE MATERIAL ALUMINUM
Datasheet
Description
REFLECTOR TYPE CLEAR COLOR 6.5 INCH OVERALL LENGTH 120 V VOLTAGE RATING 24 STANDARD PACKAGE 125 W WATTAGE MEDIUM BASE TYPE 4000 LIFE IN HOUR BR40 SHAPE DESIGNATION C9 FILAMENT TYPE BASE MATERIAL ALUMINUM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Danvers, MA, USA
Standard Incandescent Lamp
125BR40HEAT24PK-120V/15451
Standard Incandescent Lamp 125BR40HEAT24PK-120V/15451
REFLECTOR TYPE CLEAR COLOR 6.5 INCH OVERALL LENGTH 120 V VOLTAGE RATING 24 STANDARD PACKAGE 125 W WATTAGE MEDIUM BASE TYPE 4000 LIFE IN HOUR BR40 SHAPE DESIGNATION C9 FILAMENT TYPE BASE MATERIAL ALUMINUM
  • REFLECTOR TYPE
  • CLEAR COLOR
  • 6.5 INCH OVERALL LENGTH
  • 120 V VOLTAGE RATING
  • 24 STANDARD PACKAGE
  • 125 W WATTAGE
  • MEDIUM BASE TYPE
  • 4000 LIFE IN HOUR
  • BR40 SHAPE DESIGNATION
  • C9 FILAMENT TYPE
  • BASE MATERIAL ALUMINUM
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Incandescent Lamps
Product Number 125BR40HEAT24PK-120V/15451
Product Name Standard Incandescent Lamp
Features Reflector
Unlock Full Specs
to access all available technical data