1.11 INCH OVERALL LENGTH
AUTOMOTIVE LAMP, INDICATOR LIGHT APPLICATION
1000 STANDARD PACKAGE
SLIDE #5 BASE TYPE
T2 SHAPE DESIGNATION
CC-7A FILAMENT TYPE
0.025 AMPERE DESIGN CURRENT 1
120 V DESIGN VOLTAGE 1
10000 LIFE 1 IN HOUR
DIAMETER 0.27 INCH
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
1.11 INCH OVERALL LENGTH
AUTOMOTIVE LAMP, INDICATOR LIGHT APPLICATION
1000 STANDARD PACKAGE
SLIDE #5 BASE TYPE
T2 SHAPE DESIGNATION
CC-7A FILAMENT TYPE
0.025 AMPERE DESIGN CURRENT 1
120 V DESIGN VOLTAGE 1
10000 LIFE 1 IN HOUR
DIAMETER 0.27 INCH
1.11 INCH OVERALL LENGTH
AUTOMOTIVE LAMP, INDICATOR LIGHT APPLICATION
1000 STANDARD PACKAGE
SLIDE #5 BASE TYPE
T2 SHAPE DESIGNATION
CC-7A FILAMENT TYPE
0.025 AMPERE DESIGN CURRENT 1
120 V DESIGN VOLTAGE 1
10000 LIFE 1 IN HOUR
DIAMETER 0.27 INCH