LAMP, INCANDESCENT, 120V, 6W; Supply Voltage:120V; Lamp Base Type:Miniature Bayonet; Bulb Size:T-2 1/2; MSCP:-; Average Bulb Life:3000h; Product Range:-; Current Rating:52mA; Lead Style:Bayonet; Length:30.2mm; Power Rating:6W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 75M6081 |
| Product Name | Lamp, Incandescent, 120V, 6W; Supply Voltage Osram Sylvania |
| Lamp Power | 6 watts |