OSRAM SYLVANIA, Inc. Special Purpose Incandescent Lamp 116A21/TS/8M-130V/12817

Description
A21 TYPE CLEAR FINISH 4-7/16 INCH OVERALL LENGTH 2.438 INCH LIGHT CENTER LENGTH TRAFFIC SIGNAL APPLICATION 130 V VOLTAGE RATING 24 PER CASE STANDARD PACKAGE 116 W WATTAGE MEDIUM BASE TYPE 8000 LIFE IN HOUR 1260 LUMEN INTENSITY 2850 C9 FILAMENT TYPE COLOR RENDERING INDEX 100 DIAMETER 2.625 INCH BASE MATERIAL BRASS
Datasheet
Description
A21 TYPE CLEAR FINISH 4-7/16 INCH OVERALL LENGTH 2.438 INCH LIGHT CENTER LENGTH TRAFFIC SIGNAL APPLICATION 130 V VOLTAGE RATING 24 PER CASE STANDARD PACKAGE 116 W WATTAGE MEDIUM BASE TYPE 8000 LIFE IN HOUR 1260 LUMEN INTENSITY 2850 C9 FILAMENT TYPE COLOR RENDERING INDEX 100 DIAMETER 2.625 INCH BASE MATERIAL BRASS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Incandescent Lamp - 116A21/TS/8M-130V/12817 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Special Purpose Incandescent Lamp
116A21/TS/8M-130V/12817
Special Purpose Incandescent Lamp 116A21/TS/8M-130V/12817
A21 TYPE CLEAR FINISH 4-7/16 INCH OVERALL LENGTH 2.438 INCH LIGHT CENTER LENGTH TRAFFIC SIGNAL APPLICATION 130 V VOLTAGE RATING 24 PER CASE STANDARD PACKAGE 116 W WATTAGE MEDIUM BASE TYPE 8000 LIFE IN HOUR 1260 LUMEN INTENSITY 2850 C9 FILAMENT TYPE COLOR RENDERING INDEX 100 DIAMETER 2.625 INCH BASE MATERIAL BRASS
  • A21 TYPE
  • CLEAR FINISH
  • 4-7/16 INCH OVERALL LENGTH
  • 2.438 INCH LIGHT CENTER LENGTH
  • TRAFFIC SIGNAL APPLICATION
  • 130 V VOLTAGE RATING
  • 24 PER CASE STANDARD PACKAGE
  • 116 W WATTAGE
  • MEDIUM BASE TYPE
  • 8000 LIFE IN HOUR
  • 1260 LUMEN INTENSITY
  • 2850
  • C9 FILAMENT TYPE
  • COLOR RENDERING INDEX 100
  • DIAMETER 2.625 INCH
  • BASE MATERIAL BRASS
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Incandescent Lamps
Product Number 116A21/TS/8M-130V/12817
Product Name Special Purpose Incandescent Lamp
Filament Type C-9
Lamp Power 116 watts
Rated Average Life 8000 hours
Unlock Full Specs
to access all available technical data