OSRAM SYLVANIA, Inc. Miniature Incandescent Lamp 1157/36561

Description
1.8 INCH OVERALL LENGTH AUTO TRUCK STOP SIGNAL APPLICATION 1000 STANDARD PACKAGE DOUBLE CONTACT INDEX BASE TYPE S8 SHAPE DESIGNATION 32 CP INTENSITY C6 FILAMENT TYPE 2.1 AMPERE DESIGN CURRENT 1 12.8 V DESIGN VOLTAGE 1 1200 LIFE 1 IN HOUR
Datasheet
Description
1.8 INCH OVERALL LENGTH AUTO TRUCK STOP SIGNAL APPLICATION 1000 STANDARD PACKAGE DOUBLE CONTACT INDEX BASE TYPE S8 SHAPE DESIGNATION 32 CP INTENSITY C6 FILAMENT TYPE 2.1 AMPERE DESIGN CURRENT 1 12.8 V DESIGN VOLTAGE 1 1200 LIFE 1 IN HOUR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1157/36561 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Miniature Incandescent Lamp
1157/36561
Miniature Incandescent Lamp 1157/36561
1.8 INCH OVERALL LENGTH AUTO TRUCK STOP SIGNAL APPLICATION 1000 STANDARD PACKAGE DOUBLE CONTACT INDEX BASE TYPE S8 SHAPE DESIGNATION 32 CP INTENSITY C6 FILAMENT TYPE 2.1 AMPERE DESIGN CURRENT 1 12.8 V DESIGN VOLTAGE 1 1200 LIFE 1 IN HOUR
  • 1.8 INCH OVERALL LENGTH
  • AUTO TRUCK STOP SIGNAL APPLICATION
  • 1000 STANDARD PACKAGE
  • DOUBLE CONTACT INDEX BASE TYPE
  • S8 SHAPE DESIGNATION
  • 32 CP INTENSITY
  • C6 FILAMENT TYPE
  • 2.1 AMPERE DESIGN CURRENT 1
  • 12.8 V DESIGN VOLTAGE 1
  • 1200 LIFE 1 IN HOUR
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Incandescent Lamps
Product Number 1157/36561
Product Name Miniature Incandescent Lamp
Filament Type C-6
Unlock Full Specs
to access all available technical data