OSRAM SYLVANIA, Inc. Miniature Incandescent Lamp 1156/36521

Description
1.8 INCH OVERALL LENGTH AUTO TRUCK SIGNAL APPLICATION 1000 STANDARD PACKAGE SINGLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 32 CP INTENSITY C6 FILAMENT TYPE 2.1 AMPERE DESIGN CURRENT 1 12.8 V DESIGN VOLTAGE 1 1200 LIFE 1 IN HOUR
Datasheet
Description
1.8 INCH OVERALL LENGTH AUTO TRUCK SIGNAL APPLICATION 1000 STANDARD PACKAGE SINGLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 32 CP INTENSITY C6 FILAMENT TYPE 2.1 AMPERE DESIGN CURRENT 1 12.8 V DESIGN VOLTAGE 1 1200 LIFE 1 IN HOUR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1156/36521 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Miniature Incandescent Lamp
1156/36521
Miniature Incandescent Lamp 1156/36521
1.8 INCH OVERALL LENGTH AUTO TRUCK SIGNAL APPLICATION 1000 STANDARD PACKAGE SINGLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 32 CP INTENSITY C6 FILAMENT TYPE 2.1 AMPERE DESIGN CURRENT 1 12.8 V DESIGN VOLTAGE 1 1200 LIFE 1 IN HOUR
  • 1.8 INCH OVERALL LENGTH
  • AUTO TRUCK SIGNAL APPLICATION
  • 1000 STANDARD PACKAGE
  • SINGLE CONTACT BAYONET BASE TYPE
  • S8 SHAPE DESIGNATION
  • 32 CP INTENSITY
  • C6 FILAMENT TYPE
  • 2.1 AMPERE DESIGN CURRENT 1
  • 12.8 V DESIGN VOLTAGE 1
  • 1200 LIFE 1 IN HOUR
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Incandescent Lamps
Product Number 1156/36521
Product Name Miniature Incandescent Lamp
Base Type Single Contact Bayonet Candelabra
Unlock Full Specs
to access all available technical data