OSRAM SYLVANIA, Inc. Miniature Incandescent Lamp 1141/36377

Description
1.8 INCH OVERALL LENGTH AUTOMOTIVE APPLICATION 1000 STANDARD PACKAGE SINGLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 21 CP INTENSITY C6 FILAMENT TYPE 1.44 AMPERE DESIGN CURRENT 1 12.8 V DESIGN VOLTAGE 1 1000 LIFE 1 IN HOUR
Datasheet
Description
1.8 INCH OVERALL LENGTH AUTOMOTIVE APPLICATION 1000 STANDARD PACKAGE SINGLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 21 CP INTENSITY C6 FILAMENT TYPE 1.44 AMPERE DESIGN CURRENT 1 12.8 V DESIGN VOLTAGE 1 1000 LIFE 1 IN HOUR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1141/36377 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Miniature Incandescent Lamp
1141/36377
Miniature Incandescent Lamp 1141/36377
1.8 INCH OVERALL LENGTH AUTOMOTIVE APPLICATION 1000 STANDARD PACKAGE SINGLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 21 CP INTENSITY C6 FILAMENT TYPE 1.44 AMPERE DESIGN CURRENT 1 12.8 V DESIGN VOLTAGE 1 1000 LIFE 1 IN HOUR
  • 1.8 INCH OVERALL LENGTH
  • AUTOMOTIVE APPLICATION
  • 1000 STANDARD PACKAGE
  • SINGLE CONTACT BAYONET BASE TYPE
  • S8 SHAPE DESIGNATION
  • 21 CP INTENSITY
  • C6 FILAMENT TYPE
  • 1.44 AMPERE DESIGN CURRENT 1
  • 12.8 V DESIGN VOLTAGE 1
  • 1000 LIFE 1 IN HOUR
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Incandescent Lamps
Product Number 1141/36377
Product Name Miniature Incandescent Lamp
Base Type Single Contact Bayonet Candelabra
Unlock Full Specs
to access all available technical data