DECORATIVE TYPE
CLEAR COLOR
2.13 INCH OVERALL LENGTH
INDOOR, RESIDENTIAL, NIGHT LIGHT, INDICATOR, APPLIANCE LIGHT, DECORATION APPLICATION
120 V VOLTAGE RATING
240 STANDARD PACKAGE
10 W WATTAGE
CANDELABRA BASE TYPE
3000 LIFE IN HOUR
C7 SHAPE DESIGNATION
35 LUMEN INTENSITY
C7A FILAMENT TYPE
COLOR RENDERING INDEX 100
COLOR TEMPERATURE 2850 K
BASE MATERIAL ALUMINUM
Datasheet
Description
DECORATIVE TYPE
CLEAR COLOR
2.13 INCH OVERALL LENGTH
INDOOR, RESIDENTIAL, NIGHT LIGHT, INDICATOR, APPLIANCE LIGHT, DECORATION APPLICATION
120 V VOLTAGE RATING
240 STANDARD PACKAGE
10 W WATTAGE
CANDELABRA BASE TYPE
3000 LIFE IN HOUR
C7 SHAPE DESIGNATION
35 LUMEN INTENSITY
C7A FILAMENT TYPE
COLOR RENDERING INDEX 100
COLOR TEMPERATURE 2850 K
BASE MATERIAL ALUMINUM
DECORATIVE TYPE
CLEAR COLOR
2.13 INCH OVERALL LENGTH
INDOOR, RESIDENTIAL, NIGHT LIGHT, INDICATOR, APPLIANCE LIGHT, DECORATION APPLICATION
120 V VOLTAGE RATING
240 STANDARD PACKAGE
10 W WATTAGE
CANDELABRA BASE TYPE
3000 LIFE IN HOUR
C7 SHAPE DESIGNATION
35 LUMEN INTENSITY
C7A FILAMENT TYPE
COLOR RENDERING INDEX 100
COLOR TEMPERATURE 2850 K
BASE MATERIAL ALUMINUM
DECORATIVE TYPE
CLEAR COLOR
2.13 INCH OVERALL LENGTH
INDOOR, RESIDENTIAL, NIGHT LIGHT, INDICATOR, APPLIANCE LIGHT, DECORATION APPLICATION