OSRAM SYLVANIA, Inc. Miniature Incandescent Lamp 1076/36183

Description
1.8 INCH OVERALL LENGTH AUTOMOTIVE APPLICATION 1000 STANDARD PACKAGE DOUBLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 32 CP INTENSITY C6 FILAMENT TYPE 1.8 AMPERE DESIGN CURRENT 1 12.8 V DESIGN VOLTAGE 1 200 LIFE 1 IN HOUR
Datasheet
Description
1.8 INCH OVERALL LENGTH AUTOMOTIVE APPLICATION 1000 STANDARD PACKAGE DOUBLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 32 CP INTENSITY C6 FILAMENT TYPE 1.8 AMPERE DESIGN CURRENT 1 12.8 V DESIGN VOLTAGE 1 200 LIFE 1 IN HOUR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1076/36183 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Miniature Incandescent Lamp
1076/36183
Miniature Incandescent Lamp 1076/36183
1.8 INCH OVERALL LENGTH AUTOMOTIVE APPLICATION 1000 STANDARD PACKAGE DOUBLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 32 CP INTENSITY C6 FILAMENT TYPE 1.8 AMPERE DESIGN CURRENT 1 12.8 V DESIGN VOLTAGE 1 200 LIFE 1 IN HOUR
  • 1.8 INCH OVERALL LENGTH
  • AUTOMOTIVE APPLICATION
  • 1000 STANDARD PACKAGE
  • DOUBLE CONTACT BAYONET BASE TYPE
  • S8 SHAPE DESIGNATION
  • 32 CP INTENSITY
  • C6 FILAMENT TYPE
  • 1.8 AMPERE DESIGN CURRENT 1
  • 12.8 V DESIGN VOLTAGE 1
  • 200 LIFE 1 IN HOUR
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Incandescent Lamps
Product Number 1076/36183
Product Name Miniature Incandescent Lamp
Base Type Double Contact Bayonet
Unlock Full Specs
to access all available technical data