5.31 INCH OVERALL LENGTH
ROUGH SERVICE APPLICATION
120 V VOLTAGE RATING
48 STANDARD PACKAGE
100 W WATTAGE
MEDIUM BASE TYPE
750 LIFE IN HOUR
A21 SHAPE DESIGNATION
1675 LUMEN INTENSITY
CC8 FILAMENT TYPE
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
5.31 INCH OVERALL LENGTH
ROUGH SERVICE APPLICATION
120 V VOLTAGE RATING
48 STANDARD PACKAGE
100 W WATTAGE
MEDIUM BASE TYPE
750 LIFE IN HOUR
A21 SHAPE DESIGNATION
1675 LUMEN INTENSITY
CC8 FILAMENT TYPE
5.31 INCH OVERALL LENGTH
ROUGH SERVICE APPLICATION
120 V VOLTAGE RATING
48 STANDARD PACKAGE
100 W WATTAGE
MEDIUM BASE TYPE
750 LIFE IN HOUR
A21 SHAPE DESIGNATION
1675 LUMEN INTENSITY
CC8 FILAMENT TYPE