OSRAM SYLVANIA, Inc. Standard Incandescent Lamp 100A21/RS/SL/RP-120V/12992

Description
FROST COLOR 4.438 INCH OVERALL LENGTH INDOOR, OUTDOOR, RESIDENTIAL, RETAIL, UTILITY LIGHT, FOOD SERVICING AREA, HOTEL/RESTAURANT, HOSPITAL/HEALTHCARE FACILITY APPLICATION 120 V VOLTAGE RATING 12 PER CASE STANDARD PACKAGE 100 W WATTAGE MEDIUM BASE TYPE 1000 LIFE IN HOUR A21 SHAPE DESIGNATION 1260 LUMEN INTENSITY C9 FILAMENT TYPE SAFELINE[R], RHINOCOAT[R] BRAND COLOR TEMPERATURE IN KELVIN 2850 COLOR RENDERING INDEX 100 DIAMETER 2.625 INCH LIGHT CENTER LENGTH 3.125 INCH BASE MATERIAL BRASS
Datasheet
Description
FROST COLOR 4.438 INCH OVERALL LENGTH INDOOR, OUTDOOR, RESIDENTIAL, RETAIL, UTILITY LIGHT, FOOD SERVICING AREA, HOTEL/RESTAURANT, HOSPITAL/HEALTHCARE FACILITY APPLICATION 120 V VOLTAGE RATING 12 PER CASE STANDARD PACKAGE 100 W WATTAGE MEDIUM BASE TYPE 1000 LIFE IN HOUR A21 SHAPE DESIGNATION 1260 LUMEN INTENSITY C9 FILAMENT TYPE SAFELINE[R], RHINOCOAT[R] BRAND COLOR TEMPERATURE IN KELVIN 2850 COLOR RENDERING INDEX 100 DIAMETER 2.625 INCH LIGHT CENTER LENGTH 3.125 INCH BASE MATERIAL BRASS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 100A21/RS/SL/RP-120V/12992 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Standard Incandescent Lamp
100A21/RS/SL/RP-120V/12992
Standard Incandescent Lamp 100A21/RS/SL/RP-120V/12992
FROST COLOR 4.438 INCH OVERALL LENGTH INDOOR, OUTDOOR, RESIDENTIAL, RETAIL, UTILITY LIGHT, FOOD SERVICING AREA, HOTEL/RESTAURANT, HOSPITAL/HEALTHCARE FACILITY APPLICATION 120 V VOLTAGE RATING 12 PER CASE STANDARD PACKAGE 100 W WATTAGE MEDIUM BASE TYPE 1000 LIFE IN HOUR A21 SHAPE DESIGNATION 1260 LUMEN INTENSITY C9 FILAMENT TYPE SAFELINE[R], RHINOCOAT[R] BRAND COLOR TEMPERATURE IN KELVIN 2850 COLOR RENDERING INDEX 100 DIAMETER 2.625 INCH LIGHT CENTER LENGTH 3.125 INCH BASE MATERIAL BRASS
  • FROST COLOR
  • 4.438 INCH OVERALL LENGTH
  • INDOOR, OUTDOOR, RESIDENTIAL, RETAIL, UTILITY LIGHT, FOOD SERVICING AREA, HOTEL/RESTAURANT, HOSPITAL/HEALTHCARE FACILITY APPLICATION
  • 120 V VOLTAGE RATING
  • 12 PER CASE STANDARD PACKAGE
  • 100 W WATTAGE
  • MEDIUM BASE TYPE
  • 1000 LIFE IN HOUR
  • A21 SHAPE DESIGNATION
  • 1260 LUMEN INTENSITY
  • C9 FILAMENT TYPE
  • SAFELINE[R], RHINOCOAT[R] BRAND
  • COLOR TEMPERATURE IN KELVIN 2850
  • COLOR RENDERING INDEX 100
  • DIAMETER 2.625 INCH
  • LIGHT CENTER LENGTH 3.125 INCH
  • BASE MATERIAL BRASS
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Incandescent Lamps
Product Number 100A21/RS/SL/RP-120V/12992
Product Name Standard Incandescent Lamp
Filament Type C-9
Unlock Full Specs
to access all available technical data

Similar Products

Lamp, incandescent, 30V, 27W - K8107210A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Incandescent Lamp - 120572563 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
LAMP, MINIWATT T1 1/2, 12V, .10AMP - 70216118 - Allied Electronics, Inc.
Specs
Base Type Miniwatt
View Details