FROST COLOR
5.313 INCH OVERALL LENGTH
GENERAL ILLUMINATION, TASK AND ACCENT LIGHTING APPLICATION
277 V VOLTAGE RATING
24 PER CASE STANDARD PACKAGE
100 W WATTAGE
MEDIUM BASE TYPE
1000 LIFE IN HOUR
A21 SHAPE DESIGNATION
1040 LUMEN INTENSITY
C7A FILAMENT TYPE
COLOR TEMPERATURE IN KELVIN 2850
COLOR RENDERING INDEX 100
DIAMETER 2.625 INCH
LIGHT CENTER LENGTH 3.875 INCH
BASE MATERIAL ALUMINUM
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
FROST COLOR
5.313 INCH OVERALL LENGTH
GENERAL ILLUMINATION, TASK AND ACCENT LIGHTING APPLICATION
277 V VOLTAGE RATING
24 PER CASE STANDARD PACKAGE
100 W WATTAGE
MEDIUM BASE TYPE
1000 LIFE IN HOUR
A21 SHAPE DESIGNATION
1040 LUMEN INTENSITY
C7A FILAMENT TYPE
COLOR TEMPERATURE IN KELVIN 2850
COLOR RENDERING INDEX 100
DIAMETER 2.625 INCH
LIGHT CENTER LENGTH 3.875 INCH
BASE MATERIAL ALUMINUM
FROST COLOR
5.313 INCH OVERALL LENGTH
GENERAL ILLUMINATION, TASK AND ACCENT LIGHTING APPLICATION
277 V VOLTAGE RATING
24 PER CASE STANDARD PACKAGE
100 W WATTAGE
MEDIUM BASE TYPE
1000 LIFE IN HOUR
A21 SHAPE DESIGNATION
1040 LUMEN INTENSITY
C7A FILAMENT TYPE
COLOR TEMPERATURE IN KELVIN 2850
COLOR RENDERING INDEX 100
DIAMETER 2.625 INCH
LIGHT CENTER LENGTH 3.875 INCH
BASE MATERIAL ALUMINUM
FROST COLOR
5.313 INCH OVERALL LENGTH
GENERAL ILLUMINATION, TASK AND ACCENT LIGHTING APPLICATION