INSIDE FROST COLOR
5.31 INCH OVERALL LENGTH
GENERAL PURPOSE APPLICATION
230 V VOLTAGE RATING
24 STANDARD PACKAGE
100 W WATTAGE
MEDIUM BASE TYPE
1000 LIFE IN HOUR
A21 SHAPE DESIGNATION
1260 LUMEN INTENSITY
C9 FILAMENT TYPE
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
INSIDE FROST COLOR
5.31 INCH OVERALL LENGTH
GENERAL PURPOSE APPLICATION
230 V VOLTAGE RATING
24 STANDARD PACKAGE
100 W WATTAGE
MEDIUM BASE TYPE
1000 LIFE IN HOUR
A21 SHAPE DESIGNATION
1260 LUMEN INTENSITY
C9 FILAMENT TYPE
INSIDE FROST COLOR
5.31 INCH OVERALL LENGTH
GENERAL PURPOSE APPLICATION
230 V VOLTAGE RATING
24 STANDARD PACKAGE
100 W WATTAGE
MEDIUM BASE TYPE
1000 LIFE IN HOUR
A21 SHAPE DESIGNATION
1260 LUMEN INTENSITY
C9 FILAMENT TYPE