OSRAM SYLVANIA, Inc. Special Purpose Incandescent Lamp 100A/Y/RP-120V/12763

Description
A19 TYPE YELLOW COLOR 4.44 INCH OVERALL LENGTH 3.125 INCH LIGHT CENTER LENGTH 120 V VOLTAGE RATING 24 STANDARD PACKAGE 100 W WATTAGE MEDIUM BASE TYPE 1000 LIFE IN HOUR 1140 LUMEN INTENSITY 2850 CC8 FILAMENT TYPE COLOR RENDERING INDEX 100 BASE MATERIAL ALUMINUM
Datasheet
Description
A19 TYPE YELLOW COLOR 4.44 INCH OVERALL LENGTH 3.125 INCH LIGHT CENTER LENGTH 120 V VOLTAGE RATING 24 STANDARD PACKAGE 100 W WATTAGE MEDIUM BASE TYPE 1000 LIFE IN HOUR 1140 LUMEN INTENSITY 2850 CC8 FILAMENT TYPE COLOR RENDERING INDEX 100 BASE MATERIAL ALUMINUM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Incandescent Lamp - 100A/Y/RP-120V/12763 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Special Purpose Incandescent Lamp
100A/Y/RP-120V/12763
Special Purpose Incandescent Lamp 100A/Y/RP-120V/12763
A19 TYPE YELLOW COLOR 4.44 INCH OVERALL LENGTH 3.125 INCH LIGHT CENTER LENGTH 120 V VOLTAGE RATING 24 STANDARD PACKAGE 100 W WATTAGE MEDIUM BASE TYPE 1000 LIFE IN HOUR 1140 LUMEN INTENSITY 2850 CC8 FILAMENT TYPE COLOR RENDERING INDEX 100 BASE MATERIAL ALUMINUM
  • A19 TYPE
  • YELLOW COLOR
  • 4.44 INCH OVERALL LENGTH
  • 3.125 INCH LIGHT CENTER LENGTH
  • 120 V VOLTAGE RATING
  • 24 STANDARD PACKAGE
  • 100 W WATTAGE
  • MEDIUM BASE TYPE
  • 1000 LIFE IN HOUR
  • 1140 LUMEN INTENSITY
  • 2850
  • CC8 FILAMENT TYPE
  • COLOR RENDERING INDEX 100
  • BASE MATERIAL ALUMINUM
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Incandescent Lamps
Product Number 100A/Y/RP-120V/12763
Product Name Special Purpose Incandescent Lamp
Filament Type CC-8
Lamp Power 100 watts
Rated Average Life 1000 hours
Unlock Full Specs
to access all available technical data