The ASC360 from Quarktwin Technology Ltd. is a wideband RF amplifier designed for applications requiring operation across a frequency range of 20 to 6000 MHz. It features a saturated power output of +33 dBm, with a typical output of +35 dBm, and a noise figure of 3.0 dB. The amplifier provides a gain of 16 dB, with a gain flatness of ±2.5 dB. This product operates with a voltage supply of +28/-5 VDC and has a typical operating current of 100 mA, with a maximum of 400 mA. The ASC360 is designed for unconditional stability and includes reverse polarity protection. It can handle an RF input power of up to 26 dBm and has a load VSWR ratio of 5:1. The mechanical dimensions of the ASC360 are 2.0 x 1.0 x 0.5 inches, and it is equipped with SMA-F field-replaceable RF connectors. The operating case temperature range is from 0°C to 75°C, and it can withstand storage temperatures from -55°C to 150°C. This amplifier is suitable for various applications, including fiber drivers and test instrumentation.
RF Amplifier IC General Purpose 20MHz ~ 16GHz
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Number | ASC360 |
| Product Name | RF Amplifiers |
| Standards and Certifications | RoHS |