Ampleon TRANSISTORS - Transistors - FETs, MOSFETs - RF - LF8781 LF8781

Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 206176-LF8781 Packaging: Tube/Rail Voltage Rating: 89V Frequency: 860MHz Current - Test: 1.4A Gain: 21dB Transistor Polarity: LDMOS (Dual), Common Source Voltage - Test: 40V Power - Output: 300W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: CDFM2 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 206176-LF8781 Packaging: Tube/Rail Voltage Rating: 89V Frequency: 860MHz Current - Test: 1.4A Gain: 21dB Transistor Polarity: LDMOS (Dual), Common Source Voltage - Test: 40V Power - Output: 300W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: CDFM2 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - LF8781 - 206176-LF8781 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - LF8781
206176-LF8781
TRANSISTORS - Transistors - FETs, MOSFETs - RF - LF8781 206176-LF8781
Manufacturer: Ampleon USA Inc. Win Source Part Number: 206176-LF8781 Packaging: Tube/Rail Voltage Rating: 89V Frequency: 860MHz Current - Test: 1.4A Gain: 21dB Transistor Polarity: LDMOS (Dual), Common Source Voltage - Test: 40V Power - Output: 300W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: CDFM2 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 206176-LF8781
Packaging: Tube/Rail
Voltage Rating: 89V
Frequency: 860MHz
Current - Test: 1.4A
Gain: 21dB
Transistor Polarity: LDMOS (Dual), Common Source
Voltage - Test: 40V
Power - Output: 300W
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: CDFM2
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 206176-LF8781
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - LF8781
Polarity LDMOS (Dual), Common Source
Unlock Full Specs
to access all available technical data

Similar Products

IGBT - 101224144 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-40W,115 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
7 suppliers