CLP24H4S30PZ is a 30 W GaN-SiC HEMT power transistor in a DFN-7x6.5-6-1 package, designed for continuous wave (CW) RF amplification in the 2400 MHz to 2500 MHz range for industrial, scientific, and medical applications. The device operates at a maximum drain-source voltage of 150 V and a supply voltage of 52 V, with a channel temperature limit of 225 °C. It features internal input matching, high efficiency up to 75% under CW conditions, and is mounted on a PCB with a grounded backside. The part is shipped in a 16 mm tape-and-reel packaging with a minimum order quantity of 1000 pieces. It meets RoHS compliance and is classified as ESD-sensitive with HBM Class 1A and CDM Class C2B ratings.
CLP24H4S30P/DFN-6.5X
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1603-CLP24H4S30PZTR-ND |
| Product Name | RF FETs, MOSFETs |
| Package Type | 6-VDFN Exposed Pad |