Ampleon Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers CLF3H0060-30U

Description
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Over Ethernet (PoE) Controllers Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Technology: Wirewound Frequency: 5kHz Gain: 1.9dB Voltage - Test: 50V Current - Test: 40mA Power - Output: 3dBm
Request a Quote Datasheet
Description
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Over Ethernet (PoE) Controllers Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Technology: Wirewound Frequency: 5kHz Gain: 1.9dB Voltage - Test: 50V Current - Test: 40mA Power - Output: 3dBm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Over Ethernet (PoE) Controllers Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Technology: Wirewound Frequency: 5kHz Gain: 1.9dB Voltage - Test: 50V Current - Test: 40mA Power - Output: 3dBm

Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Over Ethernet (PoE) Controllers
Manufacturer: AMIS
Packaging: Bulk
Part Status: Obsolete
Technology: Wirewound
Frequency: 5kHz
Gain: 1.9dB
Voltage - Test: 50V
Current - Test: 40mA
Power - Output: 3dBm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8228893 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low
Type SOT-23; Sot-23
View Details
Voltage Reference - TLVH431NIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1064ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
TPS3824-33-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input, RESET, /RESET - 2U3824-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active-high,Push-pull
View Details
7 suppliers