The CLF1G0060-30 and CLF1G0060S-30 are broadband RF power GaN HEMTs designed for operation from DC to 6.0 GHz, delivering 30 W output power with a drain-source voltage rating of 150 V. They are offered in flanged ceramic packages (SOT1227A and SOT1227B), with thermally enhanced designs supporting a maximum junction temperature of 250 °C and a thermal resistance from junction to case of 3.1 K/W. The devices exhibit excellent ruggedness withstanding a VSWR of 10:1 and operate with a 50 V drain bias. RF performance includes power gain up to 16.6 dB and drain efficiency up to 61% under pulsed conditions, with third-order intermodulation distortion as low as -50 dBc in two-tone operation. These parts are intended for commercial wireless infrastructure, radar, and defense applications.
Win Source Part Number: 1229171-CLF1G0060-30
Category: Discrete Semiconductor Products>Transistors
Package: Tray
Standard Package: 20
Voltage - Rated: 150 V
Frequency: 3GHz ~ 3.5GHz
Current - Test: 70 mA
Gain: 13dB
Transistor Type: GaN HEMT
Voltage - Test: 50 V
Power - Output: 30W
Package / Case: SOT-1227A
Supplier Device Package: CDFM2
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Ampleon USA Inc.
Other Names: 934067181112,CLF1G00
Base Product Number: CLF1G0060
Product Status: Not For New Designs
| Win Source Electronics | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | 1229171-CLF1G0060-30U |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF |
| Output Power | 30 watts |