Manufacturer: Ampleon USA Inc.
Win Source Part Number: 866817-CLF1G0035S-10
Features: RF Mosfet GaN HEMT 50 V 100 mA 3GHz 14dB 100W LDMOST
Package: Tray
Package: SOT-1228B
Part Status: Not For New Designs
Family Name: CLF1G0035
Categories: Discrete Semiconductor Products
Case / Package: LDMOST
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0075
Other Part Number: 1603-1036, 934067522112, CLF1G0035S-100PU-ND
RF MOSFET GAN HEMT 50V LDMOST
RF MOSFET GAN HEMT 50V LDMOST
RF FET HEMT 150V 14DB SOT1228B
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | RF Transistors |
| Product Number | 866817-CLF1G0035S-100PU | 1603-1036-ND | CLF1G0035S-100PU | 38-CLF1G0035S-100PU |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CLF1G0035S-100PU | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FET HEMT 150V 14DB SOT1228B |
| Package Type | SOT3; LDMOST | SOT-1228B | LDMOST | |
| Packing Method | Tray | Tape Reel; Tray | ||
| Polarity | N-Channel; N-CHANNEL | |||
| Transistor Technology / Material | GALLIUM NITRIDE |