The CLF1G0035S-100P is a 100 W broadband RF power GaN HEMT transistor designed for operation from DC to 3.5 GHz, featuring a flange-mounted earless ceramic package (SOT1228B) with four leads and a source connection tied to the flange. It operates at a drain-source voltage of up to 50 V and exhibits drain efficiency up to 54.4% and power gain up to 14.4 dB under pulsed RF conditions at 2.6 GHz. The device withstands a VSWR of 10:1 and has a maximum junction temperature of 250 °C, with a thermal resistance from junction to case of 1.02 K/W. It meets ESD sensitivity class 1B per JESD22-A114F.
Win Source Part Number: 1052366-CLF1G0035S-1
Category: Discrete Semiconductor Products>Transistors
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): CLF1G0035S-100PCLF1G
Fake Threat In the Open Market: 56 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: Ampleon USA Inc.
Other Names: 2156-CLF1G0035S-100P
| Win Source Electronics | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | 1052366-CLF1G0035S-100P |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF |
| Package Type | SOT3 |