RF MOSFET GAN HEMT 50V SOT467C Product overview: CLF1G0035-50,112 from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CLF1G0035-50,112
RF MOSFET GAN HEMT 50V SOT467C
Manufacturer: Ampleon USA Inc.
Win Source Part Number: 771582-CLF1G0035-50,
Packaging: Tube
Package: SOT467C
Frequency: 3GHz
Current - Test: 150mA
Gain: 11.5dB
Transistor Type: HEMT
Voltage - Test: 50V
Power - Output: 50W
Family Name: CLF1G0035-50
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT467C
Voltage Rating DC: 150V
Alternative Parts (Cross-Reference): CLF1G0035-50;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
RF FET HEMT 150V 11.5DB SOT467C
RF MOSFET GAN HEMT 50V SOT467C
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | RF Transistors | RF Transistors |
| Product Number | 285-CLF1G0035-50,112 | 1603-1026-ND | 771582-CLF1G0035-50,112 | 38-CLF1G0035-50,112 | CLF1G0035-50,112 |
| Product Name | 50V MOSFET Transistor | RF FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CLF1G0035-50,112 | RF FET HEMT 150V 11.5DB SOT467C | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | Tray | SOT-467C | SOT3 | SOT-467C | |
| Packing Method | Tray | Tape Reel; Tray | Tray | ||
| Polarity | N-Channel; N-CHANNEL | ||||
| Transistor Technology / Material | GALLIUM NITRIDE |