Manufacturer: Ampleon USA Inc.
Win Source Part Number: 771579-CLF1G0035-100
Packaging: Tube
Package: SOT467C
Frequency: 3GHz
Current - Test: 330mA
Gain: 12dB
Transistor Type: HEMT
Voltage - Test: 50V
Power - Output: 100W
Family Name: CLF1G0035-100
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT467C
Voltage Rating DC: 150V
Alternative Parts (Cross-Reference): CLF1G0035-100;
Introduction Date: December 07, 2015
ECCN: 3A001.b.3.a
Country of Origin: Philippines
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
RF Mosfet GaN HEMT 50V 330mA 3GHz 12dB 100W SOT467C
RF MOSFET GAN HEMT 50V SOT467C
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors |
| Product Number | 771579-CLF1G0035-100,112 | 1603-1025-ND | CLF1G0035-100,112 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CLF1G0035-100,112 | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 | SOT-467C | SOT467C |