Ampleon RF Amplifiers BPC2425M9X250Z

Description
RF Amplifier IC ISM 2.4GHz ~ 2.5GHz Module
Request a Quote Datasheet
Description
RF Amplifier IC ISM 2.4GHz ~ 2.5GHz Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1603-1174-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1603-1174-ND
RF Amplifiers 1603-1174-ND
RF Amplifier IC ISM 2.4GHz ~ 2.5GHz Module

RF Amplifier IC ISM 2.4GHz ~ 2.5GHz Module

Buy Now Datasheet
RF and Wireless - RF Amplifiers - BPC2425M9X250Z - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
BPC2425M9X250Z
RF and Wireless - RF Amplifiers BPC2425M9X250Z
IC RF AMP ISM 2.4GHZ-2.5GHZ MOD

IC RF AMP ISM 2.4GHZ-2.5GHZ MOD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1603-1174-ND BPC2425M9X250Z
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications ISM
Frequency Range 2400 to 2500 MHz 2400 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

5 - 500 MHz Digital Controlled Variable Gain Amplifier - QPB0066 - Qorvo
Specs
Applications Mobile / Wireless Systems; SATCOM
RoHS Compliant RoHS
Frequency Range 5 to 500 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-1000-2000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 1000 to 2000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers - CA3006/3 - 865723-CA3006/3 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-5-12
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details