RF Transistor NPN 55V 12A 235MHz 340W Chassis Mount CRFM4
RF TRANS NPN 55V 235MHZ CRFM4
RF TRANS NPN 55V 235MHZ CRFM4
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 568-7562-ND | BLW96/01,112 | BLW96/01,112 |
| Product Name | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Polarity | NPN | NPN; NPN | |
| Package Type | SOT-121B | SOT-121B | |
| Packing Method | Tray | ||
| VCEO | 55 volts | 55 volts |