BLS9G2731L-400 is a 400W LDMOS power transistor designed for S-band radar applications in the 2700 MHz to 3100 MHz frequency range. It is housed in a flanged ceramic package (SOT502A) with two mounting holes and two leads, where the source is connected to the flange. The device operates with a drain-source voltage of up to 65 V and a junction temperature of up to 225 °C. It demonstrates a typical power gain of 13 dB and drain efficiency of 47% at 32 V, 400 mA bias, and 425 W output power under pulsed RF conditions. The transistor is internally matched, features integrated ESD protection, and is compliant with RoHS Directive 2002/95/EC. It withstands a load mismatch of VSWR=10:1 under class-AB operation at 400 W output power and 32 V drain voltage.
Win Source Part Number: 1336714-BLS9G2731L-4
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Package: Tray
Standard Package: 1
Voltage - Rated: 65 V
Technology: LDMOS
Frequency: 2.7GHz ~ 3.1GHz
Current - Test: 400 mA
Gain: 13dB
Voltage - Test: 32 V
Power - Output: 400W
Mounting Type: Chassis Mount
Package / Case: SOT-502A
Supplier Device Package: SOT502A
Fake Threat In the Open Market: 37 pct.
Current Rating (Amps): 4µA
REACH Status: REACH Unaffected
Mfr: Ampleon USA Inc.
| Win Source Electronics | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | 1336714-BLS9G2731L-400 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs |
| Output Power | 400 watts |