Ampleon TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLS8G2731L-400PU BLS8G2731L-400PU

Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 770240-BLS8G2731L-40 0PU Packaging: Tube Package: SOT539A Frequency: 3.1GHz Current - Test: 200mA Gain: 13dB Transistor Type: LDMOS (Dual), Common Source Voltage - Test: 32V Power - Output: 400W Family Name: BLS8G2731L-400P Categories: Discrete Semiconductor Products Manufacturer Package: SOT539A Voltage Rating DC: 65V Alternative Parts (Cross-Reference): BLS8G2731L-400P; Introduction Date: December 07, 2015 ECCN: 3A001.b.3.a.3 Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 770240-BLS8G2731L-40 0PU Packaging: Tube Package: SOT539A Frequency: 3.1GHz Current - Test: 200mA Gain: 13dB Transistor Type: LDMOS (Dual), Common Source Voltage - Test: 32V Power - Output: 400W Family Name: BLS8G2731L-400P Categories: Discrete Semiconductor Products Manufacturer Package: SOT539A Voltage Rating DC: 65V Alternative Parts (Cross-Reference): BLS8G2731L-400P; Introduction Date: December 07, 2015 ECCN: 3A001.b.3.a.3 Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLS8G2731L-400PU - 770240-BLS8G2731L-400PU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLS8G2731L-400PU
770240-BLS8G2731L-400PU
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLS8G2731L-400PU 770240-BLS8G2731L-400PU
Manufacturer: Ampleon USA Inc. Win Source Part Number: 770240-BLS8G2731L-40 0PU Packaging: Tube Package: SOT539A Frequency: 3.1GHz Current - Test: 200mA Gain: 13dB Transistor Type: LDMOS (Dual), Common Source Voltage - Test: 32V Power - Output: 400W Family Name: BLS8G2731L-400P Categories: Discrete Semiconductor Products Manufacturer Package: SOT539A Voltage Rating DC: 65V Alternative Parts (Cross-Reference): BLS8G2731L-400P; Introduction Date: December 07, 2015 ECCN: 3A001.b.3.a.3 Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770240-BLS8G2731L-400PU
Packaging: Tube
Package: SOT539A
Frequency: 3.1GHz
Current - Test: 200mA
Gain: 13dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 32V
Power - Output: 400W
Family Name: BLS8G2731L-400P
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT539A
Voltage Rating DC: 65V
Alternative Parts (Cross-Reference): BLS8G2731L-400P;
Introduction Date: December 07, 2015
ECCN: 3A001.b.3.a.3
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF FETs, MOSFETs - 1603-1023-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
1603-1023-ND
RF FETs, MOSFETs 1603-1023-ND
RF Mosfet LDMOS (Dual), Common Source 32V 200mA 3.1GHz 13dB 400W SOT539A

RF Mosfet LDMOS (Dual), Common Source 32V 200mA 3.1GHz 13dB 400W SOT539A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLS8G2731L-400PU - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLS8G2731L-400PU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLS8G2731L-400PU
RF MOSFET LDMOS 32V SOT539A

RF MOSFET LDMOS 32V SOT539A

Supplier's Site
RF FET LDMOS 65V 13DB SOT539A - 38-BLS8G2731L-400PU - Utmel Electronic Limited
Hong Kong, China
RF FET LDMOS 65V 13DB SOT539A
38-BLS8G2731L-400PU
RF FET LDMOS 65V 13DB SOT539A 38-BLS8G2731L-400PU
RF FET LDMOS 65V 13DB SOT539A

RF FET LDMOS 65V 13DB SOT539A

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category RF MOSFET Transistors Transistors RF Transistors RF Transistors
Product Number 770240-BLS8G2731L-400PU 1603-1023-ND BLS8G2731L-400PU 38-BLS8G2731L-400PU
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLS8G2731L-400PU RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs RF FET LDMOS 65V 13DB SOT539A
Output Power 400 watts 400 watts
Unlock Full Specs
to access all available technical data