Ampleon TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLS7G3135LS-350P,1 BLS7G3135LS-350P,1

Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 770239-BLS7G3135LS-3 50P,1 Packaging: Bulk Package: SOT539B Frequency: 3.5GHz Current - Test: 200mA Gain: 10dB Transistor Type: LDMOS (Dual), Common Source Voltage - Test: 32V Power - Output: 320W Family Name: BLS7G3135LS-350P Categories: Discrete Semiconductor Products Manufacturer Package: SOT539B Voltage Rating DC: 65V Introduction Date: December 07, 2015 ECCN: 3A001.b.3.a.3 Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 770239-BLS7G3135LS-3 50P,1 Packaging: Bulk Package: SOT539B Frequency: 3.5GHz Current - Test: 200mA Gain: 10dB Transistor Type: LDMOS (Dual), Common Source Voltage - Test: 32V Power - Output: 320W Family Name: BLS7G3135LS-350P Categories: Discrete Semiconductor Products Manufacturer Package: SOT539B Voltage Rating DC: 65V Introduction Date: December 07, 2015 ECCN: 3A001.b.3.a.3 Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLS7G3135LS-350P,1 - 770239-BLS7G3135LS-350P,1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLS7G3135LS-350P,1
770239-BLS7G3135LS-350P,1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLS7G3135LS-350P,1 770239-BLS7G3135LS-350P,1
Manufacturer: Ampleon USA Inc. Win Source Part Number: 770239-BLS7G3135LS-3 50P,1 Packaging: Bulk Package: SOT539B Frequency: 3.5GHz Current - Test: 200mA Gain: 10dB Transistor Type: LDMOS (Dual), Common Source Voltage - Test: 32V Power - Output: 320W Family Name: BLS7G3135LS-350P Categories: Discrete Semiconductor Products Manufacturer Package: SOT539B Voltage Rating DC: 65V Introduction Date: December 07, 2015 ECCN: 3A001.b.3.a.3 Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770239-BLS7G3135LS-350P,1
Packaging: Bulk
Package: SOT539B
Frequency: 3.5GHz
Current - Test: 200mA
Gain: 10dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 32V
Power - Output: 320W
Family Name: BLS7G3135LS-350P
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT539B
Voltage Rating DC: 65V
Introduction Date: December 07, 2015
ECCN: 3A001.b.3.a.3
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF FET LDMOS 65V 10DB SOT539B - 38-BLS7G3135LS-350P,1 - Utmel Electronic Limited
Hong Kong, China
RF FET LDMOS 65V 10DB SOT539B
38-BLS7G3135LS-350P,1
RF FET LDMOS 65V 10DB SOT539B 38-BLS7G3135LS-350P,1
RF FET LDMOS 65V 10DB SOT539B

RF FET LDMOS 65V 10DB SOT539B

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category RF MOSFET Transistors RF Transistors
Product Number 770239-BLS7G3135LS-350P,1 38-BLS7G3135LS-350P,1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLS7G3135LS-350P,1 RF FET LDMOS 65V 10DB SOT539B
Output Power 320 watts 320 watts
Power Gain 10 dB 10 dB
Operating Frequency 3500 MHz
Package Type SOT3
Unlock Full Specs
to access all available technical data