Win Source Part Number: 1013166-BLS7G3135LS-
Category: Discrete Semiconductor Products>Transistors
Package: Tray
Standard Package: 20
Voltage - Rated: 65 V
Frequency: 3.5GHz
Current - Test: 100 mA
Gain: 12dB
Transistor Type: LDMOS
Voltage - Test: 32 V
Power - Output: 200W
Package / Case: SOT-502B
Supplier Device Package: SOT502B
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Ampleon USA Inc.
Other Names: 934067465112
Base Product Number: BLS7
RF MOSFET LDMOS 32V SOT502B
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF MOSFET Transistors | RF Transistors |
| Product Number | 1013166-BLS7G3135LS-200U | BLS7G3135LS-200U |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Output Power | 200 watts |