Trans RF FET N-CH 65V 5-Pin SOT-539A Bulk Product overview: BLS7G3135L-350P,11 from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 539A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, 539A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLS7G3135L-350P,
Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770238-BLS7G3135L-35
Packaging: Tray
Package: SOT539A
Frequency: 3.5GHz
Current - Test: 200mA
Gain: 10dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 32V
Power - Output: 320W
Family Name: BLS7G3135L-350P
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT539A
Voltage Rating DC: 65V
Introduction Date: December 07, 2015
ECCN: 3A001.b.3.a.3
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors |
| Product Number | 285-BLS7G3135L-350P,11 | 770238-BLS7G3135L-350P,11 |
| Product Name | 65V 539A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLS7G3135L-350P,11 |
| MOSFET Operating Mode | Enhancement | |
| V(BR)DSS | 65 volts | |
| Transconductance | 0.0019 kS | |
| TJ | -65 C (-85 F) | |
| Package Type | Bulk | SOT3 |