Ampleon RF FETs, MOSFETs BLS7G2933S-150,112

Description
RF Mosfet LDMOS 32V 100mA 2.9GHz ~ 3.3GHz 13.5dB 150W CDFM2
Request a Quote Datasheet
Description
RF Mosfet LDMOS 32V 100mA 2.9GHz ~ 3.3GHz 13.5dB 150W CDFM2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - BLS7G2933S-150,112-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
BLS7G2933S-150,112-ND
RF FETs, MOSFETs BLS7G2933S-150,112-ND
RF Mosfet LDMOS 32V 100mA 2.9GHz ~ 3.3GHz 13.5dB 150W CDFM2

RF Mosfet LDMOS 32V 100mA 2.9GHz ~ 3.3GHz 13.5dB 150W CDFM2

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLS7G2933S-150,112 - 770237-BLS7G2933S-150,112 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLS7G2933S-150,112
770237-BLS7G2933S-150,112
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLS7G2933S-150,112 770237-BLS7G2933S-150,112
Manufacturer: Ampleon USA Inc. Win Source Part Number: 770237-BLS7G2933S-15 0,112 Packaging: Tube Package: SOT922-1 Current Rating: 33A Frequency: 2.9GHz ~ 3.3GHz Current - Test: 100mA Gain: 13.5dB Transistor Type: LDMOS Voltage - Test: 32V Power - Output: 150W Family Name: BLS7G2933S-150 Categories: Discrete Semiconductor Products Manufacturer Package: CDFM2 Voltage Rating DC: 60V Alternative Parts (Cross-Reference): BLS7G2933S-150; Introduction Date: December 07, 2015 ECCN: 3A001.b.3.a.3 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770237-BLS7G2933S-150,112
Packaging: Tube
Package: SOT922-1
Current Rating: 33A
Frequency: 2.9GHz ~ 3.3GHz
Current - Test: 100mA
Gain: 13.5dB
Transistor Type: LDMOS
Voltage - Test: 32V
Power - Output: 150W
Family Name: BLS7G2933S-150
Categories: Discrete Semiconductor Products
Manufacturer Package: CDFM2
Voltage Rating DC: 60V
Alternative Parts (Cross-Reference): BLS7G2933S-150;
Introduction Date: December 07, 2015
ECCN: 3A001.b.3.a.3
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors RF MOSFET Transistors
Product Number BLS7G2933S-150,112-ND 770237-BLS7G2933S-150,112
Product Name RF FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLS7G2933S-150,112
Package Type SOT-922-1 SOT3
Unlock Full Specs
to access all available technical data