Ampleon RF FETs, MOSFETs BLS7G2730LS-200PU

Description
RF Mosfet LDMOS (Dual), Common Source 32V 100mA 2.7GHz ~ 3GHz 12dB 200W SOT539B
Request a Quote Datasheet
Description
RF Mosfet LDMOS (Dual), Common Source 32V 100mA 2.7GHz ~ 3GHz 12dB 200W SOT539B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - BLS7G2730LS-200PU-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
BLS7G2730LS-200PU-ND
RF FETs, MOSFETs BLS7G2730LS-200PU-ND
RF Mosfet LDMOS (Dual), Common Source 32V 100mA 2.7GHz ~ 3GHz 12dB 200W SOT539B

RF Mosfet LDMOS (Dual), Common Source 32V 100mA 2.7GHz ~ 3GHz 12dB 200W SOT539B

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLS7G2730LS-200PU - 770236-BLS7G2730LS-200PU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLS7G2730LS-200PU
770236-BLS7G2730LS-200PU
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLS7G2730LS-200PU 770236-BLS7G2730LS-200PU
Manufacturer: Ampleon USA Inc. Win Source Part Number: 770236-BLS7G2730LS-2 00PU Packaging: Bulk Package: SOT539B Frequency: 2.7GHz ~ 3GHz Current - Test: 100mA Gain: 12dB Transistor Type: LDMOS (Dual), Common Source Voltage - Test: 32V Power - Output: 200W Family Name: BLS7G2730LS-200P Categories: Discrete Semiconductor Products Manufacturer Package: SOT539B Voltage Rating DC: 65V Alternative Parts (Cross-Reference): BLS7G2730LS-200P; Introduction Date: December 07, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770236-BLS7G2730LS-200PU
Packaging: Bulk
Package: SOT539B
Frequency: 2.7GHz ~ 3GHz
Current - Test: 100mA
Gain: 12dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 32V
Power - Output: 200W
Family Name: BLS7G2730LS-200P
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT539B
Voltage Rating DC: 65V
Alternative Parts (Cross-Reference): BLS7G2730LS-200P;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
65V MOSFET Transistor
285-BLS7G2730LS-200PU
65V MOSFET Transistor 285-BLS7G2730LS-200PU
Trans RF MOSFET 65V 5-Pin SOT-539B Bulk Product overview: BLS7G2730LS-200PU from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLS7G2730LS-200P U can be used for catalog matching and distributor lookup.

Trans RF MOSFET 65V 5-Pin SOT-539B Bulk Product overview: BLS7G2730LS-200PU from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLS7G2730LS-200PU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF FET LDMOS 65V 12DB SOT539B - 38-BLS7G2730LS-200PU - Utmel Electronic Limited
Hong Kong, China
RF FET LDMOS 65V 12DB SOT539B
38-BLS7G2730LS-200PU
RF FET LDMOS 65V 12DB SOT539B 38-BLS7G2730LS-200PU
RF FET LDMOS 65V 12DB SOT539B

RF FET LDMOS 65V 12DB SOT539B

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLS7G2730LS-200PU - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLS7G2730LS-200PU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLS7G2730LS-200PU
RF MOSFET LDMOS 32V SOT539B

RF MOSFET LDMOS 32V SOT539B

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Transistors RF MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number BLS7G2730LS-200PU-ND 770236-BLS7G2730LS-200PU 285-BLS7G2730LS-200PU 38-BLS7G2730LS-200PU BLS7G2730LS-200PU
Product Name RF FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLS7G2730LS-200PU 65V MOSFET Transistor RF FET LDMOS 65V 12DB SOT539B Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT-539B SOT3 Bulk SOT-539B
Output Power 200 watts 200 watts
Power Gain 12 dB 12 dB
Operating Frequency 2700 to 3000 MHz
Packing Method Bulk; Bulk Bulk Tape Reel; Tray Tray
Unlock Full Specs
to access all available technical data