Ampleon RF FETs, MOSFETs BLS7G2730L-200PU

Description
RF Mosfet LDMOS (Dual), Common Source 32V 100mA 2.7GHz ~ 3GHz 12dB 200W SOT539A
Request a Quote Datasheet
Description
RF Mosfet LDMOS (Dual), Common Source 32V 100mA 2.7GHz ~ 3GHz 12dB 200W SOT539A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - BLS7G2730L-200PU-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
BLS7G2730L-200PU-ND
RF FETs, MOSFETs BLS7G2730L-200PU-ND
RF Mosfet LDMOS (Dual), Common Source 32V 100mA 2.7GHz ~ 3GHz 12dB 200W SOT539A

RF Mosfet LDMOS (Dual), Common Source 32V 100mA 2.7GHz ~ 3GHz 12dB 200W SOT539A

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLS7G2730L-200PU - 864344-BLS7G2730L-200PU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLS7G2730L-200PU
864344-BLS7G2730L-200PU
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLS7G2730L-200PU 864344-BLS7G2730L-200PU
Manufacturer: Ampleon USA Inc. Win Source Part Number: 864344-BLS7G2730L-20 0PU Features: RF Mosfet LDMOS (Dual), Common Source 32 V 100 mA 2.7GHz ~ 3GHz 12dB 200W SOT539A Package: Tray Package: SOT-539A Family Name: BLS7 Categories: Discrete Semiconductor Products Case / Package: SOT539A ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.29.0095

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 864344-BLS7G2730L-200PU
Features: RF Mosfet LDMOS (Dual), Common Source 32 V 100 mA 2.7GHz ~ 3GHz 12dB 200W SOT539A
Package: Tray
Package: SOT-539A
Family Name: BLS7
Categories: Discrete Semiconductor Products
Case / Package: SOT539A
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLS7G2730L-200PU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLS7G2730L-200PU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLS7G2730L-200PU
RF MOSFET LDMOS 32V SOT539A

RF MOSFET LDMOS 32V SOT539A

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number BLS7G2730L-200PU-ND 864344-BLS7G2730L-200PU BLS7G2730L-200PU
Product Name RF FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLS7G2730L-200PU Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT-539A SOT3; SOT539A SOT-539A
Unlock Full Specs
to access all available technical data

Similar Products