Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770234-BLS7G2729L-35
Packaging: Tray
Package: SOT539A
Frequency: 2.7GHz ~ 2.9GHz
Current - Test: 200mA
Gain: 13dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 32V
Power - Output: 350W
Family Name: BLS7G2729L-350P
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT539A
Voltage Rating DC: 65V
Alternative Parts (Cross-Reference): BLS7G2729L-350P;
Introduction Date: December 07, 2015
ECCN: EAR99
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | 770234-BLS7G2729L-350P,11 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLS7G2729L-350P,11 |
| Output Power | 350 watts |