Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770233-BLS6G3135S-20
Packaging: Bulk
Package: SOT-608B
Current Rating: 2.1A
Frequency: 3.1GHz ~ 3.5GHz
Current - Test: 50mA
Gain: 15.5dB
Transistor Type: LDMOS
Voltage - Test: 32V
Power - Output: 20W
Family Name: BLS6G3135S-20
Categories: Discrete Semiconductor Products
Manufacturer Package: CDFM2
Voltage Rating DC: 60V
Alternative Parts (Cross-Reference): BLS6G3135S-20;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | 770233-BLS6G3135S-20,112 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLS6G3135S-20,112 |
| Output Power | 20 watts |