Ampleon TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLS6G2735L-30,112 BLS6G2735L-30,112

Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 864340-BLS6G2735L-30 ,112 Features: RF Mosfet LDMOS 32 V 50 mA 3.1GHz ~ 3.5GHz 13dB 30W CDFM2 Package: Tray Package: SOT-1135A Part Status: Not For New Designs Family Name: BLS6 Categories: Discrete Semiconductor Products Case / Package: CDFM2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Other Part Number: 568-9931-5, 934065971112, BLS6G2735L-30,112-ND , BLS6G2735L-30112, BLS6G2735L30112
Request a Quote Datasheet
Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 864340-BLS6G2735L-30 ,112 Features: RF Mosfet LDMOS 32 V 50 mA 3.1GHz ~ 3.5GHz 13dB 30W CDFM2 Package: Tray Package: SOT-1135A Part Status: Not For New Designs Family Name: BLS6 Categories: Discrete Semiconductor Products Case / Package: CDFM2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Other Part Number: 568-9931-5, 934065971112, BLS6G2735L-30,112-ND , BLS6G2735L-30112, BLS6G2735L30112
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLS6G2735L-30,112 - 864340-BLS6G2735L-30,112 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLS6G2735L-30,112
864340-BLS6G2735L-30,112
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLS6G2735L-30,112 864340-BLS6G2735L-30,112
Manufacturer: Ampleon USA Inc. Win Source Part Number: 864340-BLS6G2735L-30 ,112 Features: RF Mosfet LDMOS 32 V 50 mA 3.1GHz ~ 3.5GHz 13dB 30W CDFM2 Package: Tray Package: SOT-1135A Part Status: Not For New Designs Family Name: BLS6 Categories: Discrete Semiconductor Products Case / Package: CDFM2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Other Part Number: 568-9931-5, 934065971112, BLS6G2735L-30,112-ND , BLS6G2735L-30112, BLS6G2735L30112

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 864340-BLS6G2735L-30,112
Features: RF Mosfet LDMOS 32 V 50 mA 3.1GHz ~ 3.5GHz 13dB 30W CDFM2
Package: Tray
Package: SOT-1135A
Part Status: Not For New Designs
Family Name: BLS6
Categories: Discrete Semiconductor Products
Case / Package: CDFM2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0075
Other Part Number: 568-9931-5, 934065971112, BLS6G2735L-30,112-ND, BLS6G2735L-30112, BLS6G2735L30112

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLS6G2735L-30,112 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLS6G2735L-30,112
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLS6G2735L-30,112
RF MOSFET LDMOS 32V CDFM2

RF MOSFET LDMOS 32V CDFM2

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number 864340-BLS6G2735L-30,112 BLS6G2735L-30,112
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLS6G2735L-30,112 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3; CDFM2 CDFM2
Unlock Full Specs
to access all available technical data

Similar Products

4 - 6 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF3020-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 12.7 dB
View Details
4 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details