Ampleon RF FETs, MOSFETs BLS6G2731-6G,112

Description
RF Mosfet LDMOS 32V 25mA 2.7GHz ~ 3.1GHz 15dB 6W CDFM2
Request a Quote Datasheet
Description
RF Mosfet LDMOS 32V 25mA 2.7GHz ~ 3.1GHz 15dB 6W CDFM2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 1603-1076-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
1603-1076-ND
RF FETs, MOSFETs 1603-1076-ND
RF Mosfet LDMOS 32V 25mA 2.7GHz ~ 3.1GHz 15dB 6W CDFM2

RF Mosfet LDMOS 32V 25mA 2.7GHz ~ 3.1GHz 15dB 6W CDFM2

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF - 1010495-BLS6G2731-6G,112 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF
1010495-BLS6G2731-6G,112
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF 1010495-BLS6G2731-6G,112
Win Source Part Number: 1010495-BLS6G2731-6G ,112 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Tray Standard Package: 60 Voltage - Rated: 60 V Frequency: 2.7GHz ~ 3.1GHz Current - Test: 25 mA Gain: 15dB Transistor Type: LDMOS Voltage - Test: 32 V Power - Output: 6W Package / Case: SOT-975C Supplier Device Package: CDFM2 ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.5A HTSUS: 8541.29.0075 Mfr: Ampleon USA Inc. Other Names: 934061749112,BLS6G27 31-6G,112-ND,1603-10 76 Base Product Number: BLS6G2731 Product Status: Obsolete

Win Source Part Number: 1010495-BLS6G2731-6G,112
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Package: Tray
Standard Package: 60
Voltage - Rated: 60 V
Frequency: 2.7GHz ~ 3.1GHz
Current - Test: 25 mA
Gain: 15dB
Transistor Type: LDMOS
Voltage - Test: 32 V
Power - Output: 6W
Package / Case: SOT-975C
Supplier Device Package: CDFM2
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.5A
HTSUS: 8541.29.0075
Mfr: Ampleon USA Inc.
Other Names: 934061749112,BLS6G2731-6G,112-ND,1603-1076
Base Product Number: BLS6G2731
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
60V 3.5A MOSFET Transistor
285-BLS6G2731-6G,112
60V 3.5A MOSFET Transistor 285-BLS6G2731-6G,112
Trans RF MOSFET N-CH 60V 3.5A 3-Pin CDFM Bulk Product overview: BLS6G2731-6G,112 from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLS6G2731-6G,112 can be used for catalog matching and distributor lookup.

Trans RF MOSFET N-CH 60V 3.5A 3-Pin CDFM Bulk Product overview: BLS6G2731-6G,112 from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLS6G2731-6G,112 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLS6G2731-6G,112 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLS6G2731-6G,112
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLS6G2731-6G,112
RF MOSFET LDMOS 32V CDFM2

RF MOSFET LDMOS 32V CDFM2

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transistors RF MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1603-1076-ND 1010495-BLS6G2731-6G,112 285-BLS6G2731-6G,112 BLS6G2731-6G,112
Product Name RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF 60V 3.5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT-975C SOT3 Bulk SOT-975C
Output Power 6 watts
Power Gain 15 dB
Operating Frequency 2700 to 3100 MHz
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data