Ampleon TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLS6G2731-120,112 BLS6G2731-120,112

Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 770230-BLS6G2731-120 ,112 Packaging: Tray Package: SOT-502A Current Rating: 33A Frequency: 2.7GHz ~ 3.1GHz Current - Test: 100mA Gain: 13.5dB Transistor Type: LDMOS Voltage - Test: 32V Power - Output: 120W Family Name: BLS6G2731-120 Categories: Discrete Semiconductor Products Manufacturer Package: LDMOST Voltage Rating DC: 60V Alternative Parts (Cross-Reference): BLS6G2731-120; Introduction Date: December 07, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 770230-BLS6G2731-120 ,112 Packaging: Tray Package: SOT-502A Current Rating: 33A Frequency: 2.7GHz ~ 3.1GHz Current - Test: 100mA Gain: 13.5dB Transistor Type: LDMOS Voltage - Test: 32V Power - Output: 120W Family Name: BLS6G2731-120 Categories: Discrete Semiconductor Products Manufacturer Package: LDMOST Voltage Rating DC: 60V Alternative Parts (Cross-Reference): BLS6G2731-120; Introduction Date: December 07, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLS6G2731-120,112 - 770230-BLS6G2731-120,112 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLS6G2731-120,112
770230-BLS6G2731-120,112
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLS6G2731-120,112 770230-BLS6G2731-120,112
Manufacturer: Ampleon USA Inc. Win Source Part Number: 770230-BLS6G2731-120 ,112 Packaging: Tray Package: SOT-502A Current Rating: 33A Frequency: 2.7GHz ~ 3.1GHz Current - Test: 100mA Gain: 13.5dB Transistor Type: LDMOS Voltage - Test: 32V Power - Output: 120W Family Name: BLS6G2731-120 Categories: Discrete Semiconductor Products Manufacturer Package: LDMOST Voltage Rating DC: 60V Alternative Parts (Cross-Reference): BLS6G2731-120; Introduction Date: December 07, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770230-BLS6G2731-120,112
Packaging: Tray
Package: SOT-502A
Current Rating: 33A
Frequency: 2.7GHz ~ 3.1GHz
Current - Test: 100mA
Gain: 13.5dB
Transistor Type: LDMOS
Voltage - Test: 32V
Power - Output: 120W
Family Name: BLS6G2731-120
Categories: Discrete Semiconductor Products
Manufacturer Package: LDMOST
Voltage Rating DC: 60V
Alternative Parts (Cross-Reference): BLS6G2731-120;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF FETs, MOSFETs - 568-12825-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
568-12825-ND
RF FETs, MOSFETs 568-12825-ND
RF Mosfet LDMOS 32V 100mA 2.7GHz ~ 3.1GHz 13.5dB 120W SOT502A

RF Mosfet LDMOS 32V 100mA 2.7GHz ~ 3.1GHz 13.5dB 120W SOT502A

Buy Now Datasheet
RF FET LDMOS 60V 13.5DB SOT502A - 38-BLS6G2731-120,112 - Utmel Electronic Limited
Hong Kong, China
RF FET LDMOS 60V 13.5DB SOT502A
38-BLS6G2731-120,112
RF FET LDMOS 60V 13.5DB SOT502A 38-BLS6G2731-120,112
RF FET LDMOS 60V 13.5DB SOT502A

RF FET LDMOS 60V 13.5DB SOT502A

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLS6G2731-120,112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLS6G2731-120,112
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLS6G2731-120,112
RF MOSFET LDMOS 32V SOT502A

RF MOSFET LDMOS 32V SOT502A

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category RF MOSFET Transistors Transistors RF Transistors RF Transistors
Product Number 770230-BLS6G2731-120,112 568-12825-ND 38-BLS6G2731-120,112 BLS6G2731-120,112
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLS6G2731-120,112 RF FETs, MOSFETs RF FET LDMOS 60V 13.5DB SOT502A Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Output Power 120 watts 120 watts
Power Gain 13.5 dB 13.5 dB
Operating Frequency 2700 to 3100 MHz
Package Type SOT3 SOT-502A Chassis Mount
Unlock Full Specs
to access all available technical data