Ampleon Bipolar RF Transistors BLS2731-20,114

Description
RF Transistor NPN 75V 3A 3.1GHz 270W Chassis Mount CDFM2
Request a Quote Datasheet
Description
RF Transistor NPN 75V 3A 3.1GHz 270W Chassis Mount CDFM2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - BLS2731-20,114-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BLS2731-20,114-ND
Bipolar RF Transistors BLS2731-20,114-ND
RF Transistor NPN 75V 3A 3.1GHz 270W Chassis Mount CDFM2

RF Transistor NPN 75V 3A 3.1GHz 270W Chassis Mount CDFM2

Buy Now Datasheet
TRANSISTORS - RF Transistors (BJT) - BLS2731-20,114 - 864339-BLS2731-20,114 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BLS2731-20,114
864339-BLS2731-20,114
TRANSISTORS - RF Transistors (BJT) - BLS2731-20,114 864339-BLS2731-20,114
Manufacturer: Ampleon USA Inc. Win Source Part Number: 864339-BLS2731-20,11 4 Operating Temperature Range: 200°C (TJ) Features: RF Transistor NPN 75V 3A 3.1GHz 270W Chassis Mount CDFM2 Package: Tray Package: SOT-445C Mounting: Chassis Mount Part Status: Obsolete Family Name: BLS2731 Categories: Discrete Semiconductor Products Case / Package: CDFM2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 4 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Other Part Number: 934045800114, BLS2731-20 TRAY, BLS2731-20 TRAY-ND

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 864339-BLS2731-20,114
Operating Temperature Range: 200°C (TJ)
Features: RF Transistor NPN 75V 3A 3.1GHz 270W Chassis Mount CDFM2
Package: Tray
Package: SOT-445C
Mounting: Chassis Mount
Part Status: Obsolete
Family Name: BLS2731
Categories: Discrete Semiconductor Products
Case / Package: CDFM2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 4
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: 934045800114, BLS2731-20 TRAY, BLS2731-20 TRAY-ND

Buy Now Datasheet
Bipolar RF Transistors - BLS2731-20,114 - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
BLS2731-20,114
Bipolar RF Transistors BLS2731-20,114
RF TRANS NPN 75V 3.1GHZ CDFM2

RF TRANS NPN 75V 3.1GHZ CDFM2

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BLS2731-20,114 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BLS2731-20,114
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BLS2731-20,114
RF TRANS NPN 75V 3.1GHZ CDFM2

RF TRANS NPN 75V 3.1GHZ CDFM2

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BLS2731-20,114-ND 864339-BLS2731-20,114 BLS2731-20,114 BLS2731-20,114
Product Name Bipolar RF Transistors TRANSISTORS - RF Transistors (BJT) - BLS2731-20,114 Bipolar RF Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN
Package Type SOT-445C SOT3; CDFM2 SOT-445C
IC(max) 3000 milliamps
VCEO 75 volts 75 volts
Power Gain 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

 - BC850CW/ZLX - Rochester Electronics
Specs
Package Type SOT323
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers
Bipolar Transistors - 1690602 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-363 (sc-88)
Number of units in IC 2
View Details
Discrete Semiconductor Products - 232249-BC848C E6433 - Win Source Electronics
Specs
Package Type SOT3; SOT23
View Details
2 suppliers