The BLP9LA25SXY is a 25W LDMOS transistor for land mobile radio applications, operating from HF to 941MHz, packaged in a TO-270-2F-1 surface-mount case with a thermal resistance from junction to case of 0.6 K/W. It features integrated ESD protection, extreme ruggedness up to a 65:1 VSWR, and operates with 13.6V drain supply. It offers high efficiency (up to 72%) and power gain (18.8 dB at 520MHz) in Class-AB configuration, suitable for TETRA, SSB, and LTE systems in VHF/UHF bands.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF Transistors |
| Product Number | BLP9LA25SXY |
| Product Name | RF Power Transistor |
| Power Gain | 18.8 dB |