The BLP9LA25SGXY is a 25W LDMOS transistor in TO-270-2G-1 package designed for land mobile radio applications from HF to 941MHz. It features high efficiency, extreme ruggedness with 65:1 VSWR tolerance, integrated ESD protection, and operates at 13.6V with class-AB biasing. The device has a maximum junction temperature of 225°C, a thermal resistance from junction to case of 0.6 K/W, and meets RoHS compliance. Applications include TETRA, SSB, and LTE systems in VHF and UHF bands.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF Transistors |
| Product Number | BLP9LA25SGXY |
| Product Name | RF Power Transistor |
| Power Gain | 18.8 dB |